NXP Semiconductors Microcontrollers P80C552EBB/08,557

Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1236-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1236-ND
Microcontrollers 568-1236-ND
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P80C552EBB/08,557 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P80C552EBB/08,557
Integrated Circuits (ICs) - Embedded - Microcontrollers P80C552EBB/08,557
IC MCU 8BIT ROMLESS 80PQFP

IC MCU 8BIT ROMLESS 80PQFP

Supplier's Site
Mcu, 8Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp - 70R8446 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp
70R8446
Mcu, 8Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp 70R8446
MCU, 8BIT, 8051, 16MHZ, QFP-80; Product Range:8051 Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:256Byte; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:48I/O s; Embedded Interface Type:I2C, UART RoHS Compliant: Yes

MCU, 8BIT, 8051, 16MHZ, QFP-80; Product Range:8051 Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:256Byte; No. of Pins:80Pins; MCU Case Style:QFP; No. of I/O s:48I/O s; Embedded Interface Type:I2C, UART RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - P80C552EBB/08,557 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P80C552EBB/08,557
Embedded - Microcontrollers P80C552EBB/08,557
IC MCU 8BIT ROMLESS 80PQFP

IC MCU 8BIT ROMLESS 80PQFP

Supplier's Site Datasheet
Microcontrollers - P80C552EBB/08,557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C552EBB/08,557
Microcontrollers P80C552EBB/08,557
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 80-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1236-ND P80C552EBB/08,557 70R8446 P80C552EBB/08,557 P80C552EBB/08,557
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 8051, 16Mhz, Qfp-80; Product Range Nxp Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details