NXP Semiconductors Microcontrollers P80C552EBA/08,518

Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)
Request a Quote
Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P80C552EBA/08,518 is a single-chip 8-bit microcontroller based on the 80C51 architecture, featuring a 10-bit analog-to-digital converter (ADC) and a variety of integrated peripherals. It includes 256 bytes of RAM and supports external memory expansion up to 64 kbytes. The microcontroller is equipped with five 8-bit I/O ports, two 16-bit timer/event counters, and a capture/compare timer, making it suitable for applications requiring precise timing and control. This device operates with a maximum clock frequency of 24 MHz and supports multiple power-saving modes, including idle and power-down modes. It also features two serial communication interfaces: a full-duplex UART and an I2C-bus interface. The P80C552EBA/08,518 is designed for a wide range of ambient temperatures, with options for operation from -40°C to +125°C, depending on the specific variant. This microcontroller is ideal for applications that require robust performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The P80C552EBA/08,518 is a single-chip 8-bit microcontroller based on the 80C51 architecture, featuring a 10-bit analog-to-digital converter (ADC) and a variety of integrated peripherals. It includes 256 bytes of RAM and supports external memory expansion up to 64 kbytes. The microcontroller is equipped with five 8-bit I/O ports, two 16-bit timer/event counters, and a capture/compare timer, making it suitable for applications requiring precise timing and control. This device operates with a maximum clock frequency of 24 MHz and supports multiple power-saving modes, including idle and power-down modes. It also features two serial communication interfaces: a full-duplex UART and an I2C-bus interface. The P80C552EBA/08,518 is designed for a wide range of ambient temperatures, with options for operation from -40°C to +125°C, depending on the specific variant. This microcontroller is ideal for applications that require robust performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - P80C552EBA/08,518-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
P80C552EBA/08,518-ND
Microcontrollers P80C552EBA/08,518-ND
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)

Buy Now Datasheet
Embedded - Microcontrollers - P80C552EBA/08,518 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P80C552EBA/08,518
Embedded - Microcontrollers P80C552EBA/08,518
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P80C552EBA/08,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P80C552EBA/08,518
Integrated Circuits (ICs) - Embedded - Microcontrollers P80C552EBA/08,518
IC MCU 8BIT ROMLESS 68PLCC

IC MCU 8BIT ROMLESS 68PLCC

Supplier's Site
Microcontrollers - P80C552EBA/08,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C552EBA/08,518
Microcontrollers P80C552EBA/08,518
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 68-PLCC (24.18x24.18)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number P80C552EBA/08,518-ND P80C552EBA/08,518 P80C552EBA/08,518 P80C552EBA/08,518
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 256 KB 0.2560 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details