NXP Semiconductors Embedded - Embedded - Microcontrollers - P80C51FA-4A P80C51FA-4A

Description
Manufacturer: NXP Win Source Part Number: 045512-P80C51FA-4A Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 045512-P80C51FA-4A Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P80C51FA-4A - 045512-P80C51FA-4A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C51FA-4A
045512-P80C51FA-4A
Embedded - Embedded - Microcontrollers - P80C51FA-4A 045512-P80C51FA-4A
Manufacturer: NXP Win Source Part Number: 045512-P80C51FA-4A Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 045512-P80C51FA-4A
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 045512-P80C51FA-4A
Product Name Embedded - Embedded - Microcontrollers - P80C51FA-4A
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 0.2560 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers