NXP Semiconductors 8-bit 8BIT Embedded Microcontroller MCU P80C32X2BBD,157

Description
IC MCU 8BIT ROMLESS 44LQFP Product overview: P80C32X2BBD,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32X2BBD,157 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT ROMLESS 44LQFP Product overview: P80C32X2BBD,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32X2BBD,157 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-P80C32X2BBD,157 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-P80C32X2BBD,157
8-bit 8BIT Embedded Microcontroller MCU 685-P80C32X2BBD,157
IC MCU 8BIT ROMLESS 44LQFP Product overview: P80C32X2BBD,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32X2BBD,157 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44LQFP Product overview: P80C32X2BBD,157 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32X2BBD,157 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-8267-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-8267-ND
Microcontrollers 568-8267-ND
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-LQFP (10x10)

8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - P80C32X2BBD,157 - 791255-P80C32X2BBD,157 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C32X2BBD,157
791255-P80C32X2BBD,157
Embedded - Embedded - Microcontrollers - P80C32X2BBD,157 791255-P80C32X2BBD,157
Manufacturer: NXP Win Source Part Number: 791255-P80C32X2BBD,1 57 Series: 80C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 8051 Speed: 33MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Peripherals: POR Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: 80C32 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): TS80C51RA2-VXE; TS80C51RA2-MXE; TS80C32X2-MUC; TS80C32X2-LCCR; Introduction Date: September 24, 2001 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791255-P80C32X2BBD,157
Series: 80C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 8051
Speed: 33MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: 80C32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): TS80C51RA2-VXE; TS80C51RA2-MXE; TS80C32X2-MUC; TS80C32X2-LCCR;
Introduction Date: September 24, 2001
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
P80C32X2BBD,157
Embedded - Microcontrollers P80C32X2BBD,157
IC MCU 8BIT ROMLESS 44LQFP

IC MCU 8BIT ROMLESS 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P80C32X2BBD,157 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P80C32X2BBD,157
Integrated Circuits (ICs) - Embedded - Microcontrollers P80C32X2BBD,157
IC MCU 8BIT ROMLESS 44LQFP

IC MCU 8BIT ROMLESS 44LQFP

Supplier's Site
Microcontrollers - P80C32X2BBD,157 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C32X2BBD,157
Microcontrollers P80C32X2BBD,157
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-LQFP (10x10)

8051 80C Microcontroller IC 8-Bit 33MHz ROMless 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P80C32X2BBD,157 568-8267-ND 791255-P80C32X2BBD,157 P80C32X2BBD,157 P80C32X2BBD,157 P80C32X2BBD,157
Product Name 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - P80C32X2BBD,157 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 44-LQFP Other; 44-LQFP QFP; Other; 44-LQFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-C164CI8EMCBFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
6 suppliers