NXP Semiconductors Embedded - Embedded - Microcontrollers - P80C32SBAA P80C32SBAA

Description
Manufacturer: NXP Win Source Part Number: 061057-P80C32SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: P80C32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): BN83C51FA; AN80C51FA; AN83C51FA; TN83C51FA-24; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061057-P80C32SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: P80C32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): BN83C51FA; AN80C51FA; AN83C51FA; TN83C51FA-24; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P80C32SBAA - 061057-P80C32SBAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C32SBAA
061057-P80C32SBAA
Embedded - Embedded - Microcontrollers - P80C32SBAA 061057-P80C32SBAA
Manufacturer: NXP Win Source Part Number: 061057-P80C32SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: P80C32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): BN83C51FA; AN80C51FA; AN83C51FA; TN83C51FA-24; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061057-P80C32SBAA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Type: ROMless
Family Name: P80C32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): BN83C51FA; AN80C51FA; AN83C51FA; TN83C51FA-24;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU - 685-P80C32SBAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU
685-P80C32SBAA
8-bit 8KB 3.3V 5V Embedded Microcontroller MCU 685-P80C32SBAA
MCU 8-bit 80C51 CISC 8KB ROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT ROMLESS 44PLCC Product overview: P80C32SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32SBAA can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 8KB ROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT ROMLESS 44PLCC Product overview: P80C32SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C32SBAA can be used for catalog matching and distributor lookup.

Supplier's Site
8-BIT, 16MHz, MICROCONTROLLER, PQCC44 - P80C32SBAA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
8-BIT, 16MHz, MICROCONTROLLER, PQCC44
P80C32SBAA
8-BIT, 16MHz, MICROCONTROLLER, PQCC44 P80C32SBAA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061057-P80C32SBAA 685-P80C32SBAA P80C32SBAA
Product Name Embedded - Embedded - Microcontrollers - P80C32SBAA 8-bit 8KB 3.3V 5V Embedded Microcontroller MCU 8-BIT, 16MHz, MICROCONTROLLER, PQCC44
Data Bus 8 Bit 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz 16 MHz
RAM 0.2560 KB 0.2560 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers