The P80C31X2BN,112 is an 8-bit microcontroller from the 80C51 family, featuring 4KB of ROM and 128 bytes of RAM. It operates at a low voltage range of 2.7V to 5.5V and supports high-speed performance with clock frequencies of up to 33 MHz in 12-clock mode. The microcontroller includes 32 I/O lines, three 16-bit timers, and a serial I/O port for multi-processor communication or full duplex UART. It also offers power control modes, including idle and power-down modes, allowing for efficient energy management. The device is designed for static operation, enabling the clock to be stopped without data loss. The P80C31X2BN,112 is available in various package types, making it suitable for a range of applications requiring reliable and efficient microcontroller performance.
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 40-DIP
8051 80C Microcontroller IC 8-Bit 33MHz ROMless 40-DIP
IC MCU 8BIT ROMLESS 40DIP
IC MCU 8BIT ROMLESS 40DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | P80C31X2BN,112-ND | P80C31X2BN,112 | P80C31X2BN,112 | P80C31X2BN,112 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts |