NXP Semiconductors Microcontrollers P80C31SBPN,112

Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP
Request a Quote Datasheet
Description
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-1004-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-1004-5-ND
Microcontrollers 568-1004-5-ND
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-P80C31SBPN,112
8-bit 8BIT Embedded Microcontroller MCU 685-P80C31SBPN,112
IC MCU 8BIT ROMLESS 40DIP Product overview: P80C31SBPN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31SBPN,112 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 40DIP Product overview: P80C31SBPN,112 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31SBPN,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - P80C31SBPN,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
P80C31SBPN,112
Integrated Circuits (ICs) - Embedded - Microcontrollers P80C31SBPN,112
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Dip-40; Product Range Nxp - 70R8433 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Dip-40; Product Range Nxp
70R8433
Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Dip-40; Product Range Nxp 70R8433
MICROCONTROLLER MCU, 8 BIT, 8051, 16MHZ, DIP-40; Product Range:8051 Family P80C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:128Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, 8051, 16MHZ, DIP-40; Product Range:8051 Family P80C Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:128Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - P80C31SBPN,112 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P80C31SBPN,112
Embedded - Microcontrollers P80C31SBPN,112
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site Datasheet
Microcontrollers - P80C31SBPN,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C31SBPN,112
Microcontrollers P80C31SBPN,112
8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP

8051 80C Microcontroller IC 8-Bit 16MHz ROMless 40-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-1004-5-ND 685-P80C31SBPN,112 P80C31SBPN,112 70R8433 P80C31SBPN,112 P80C31SBPN,112
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, 8051, 16Mhz, Dip-40; Product Range Nxp Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details