NXP Semiconductors Embedded - Embedded - Microcontrollers - P80C31SBAA P80C31SBAA

Description
Manufacturer: NXP Win Source Part Number: 061055-P80C31SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: P80C31 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): TS87C52X2-LUB; TS87C52X2-LCBR; TS87C52X2-VIBR; TS87C54X2ECBR; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061055-P80C31SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: P80C31 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): TS87C52X2-LUB; TS87C52X2-LCBR; TS87C52X2-VIBR; TS87C54X2ECBR; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - P80C31SBAA - 061055-P80C31SBAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C31SBAA
061055-P80C31SBAA
Embedded - Embedded - Microcontrollers - P80C31SBAA 061055-P80C31SBAA
Manufacturer: NXP Win Source Part Number: 061055-P80C31SBAA Packaging: Tube/Rail Core Processor: 8051 Number of I/O: 32 Program Memory Type: ROMless Family Name: P80C31 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): TS87C52X2-LUB; TS87C52X2-LCBR; TS87C52X2-VIBR; TS87C54X2ECBR; Introduction Date: January 20, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061055-P80C31SBAA
Packaging: Tube/Rail
Core Processor: 8051
Number of I/O: 32
Program Memory Type: ROMless
Family Name: P80C31
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): TS87C52X2-LUB; TS87C52X2-LCBR; TS87C52X2-VIBR; TS87C54X2ECBR;
Introduction Date: January 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU - 685-P80C31SBAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU
685-P80C31SBAA
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU 685-P80C31SBAA
MCU 8-bit 80C51 CISC 4KB EPROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT ROMLESS 44PLCC Product overview: P80C31SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31SBAA can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC 4KB EPROM 3.3V/5V 44-Pin PLCC / IC MCU 8BIT ROMLESS 44PLCC Product overview: P80C31SBAA from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31SBAA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061055-P80C31SBAA 685-P80C31SBAA
Product Name Embedded - Embedded - Microcontrollers - P80C31SBAA 8-bit 4KB 3.3V 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 16 MHz
RAM 0.1280 KB 0.1280 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details