NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers P5CC012XT/S1A271CJ

Description
Win Source Part Number: 1346267-P5CC012XT/S1 A271CJ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SmartMX Core Processor: Secure MX51 Speed: 30MHz Package: Bulk Standard Package: 1 Core Size: 32-Bit Single-Core Connectivity: ISO 7816, UART Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM EEPROM Size: 12K x 8 RAM Size: 6K x 8 Mounting Type: Surface Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: P5CC012 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346267-P5CC012XT/S1 A271CJ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SmartMX Core Processor: Secure MX51 Speed: 30MHz Package: Bulk Standard Package: 1 Core Size: 32-Bit Single-Core Connectivity: ISO 7816, UART Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM EEPROM Size: 12K x 8 RAM Size: 6K x 8 Mounting Type: Surface Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: P5CC012 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1346267-P5CC012XT/S1A271CJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1346267-P5CC012XT/S1A271CJ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1346267-P5CC012XT/S1A271CJ
Win Source Part Number: 1346267-P5CC012XT/S1 A271CJ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: SmartMX Core Processor: Secure MX51 Speed: 30MHz Package: Bulk Standard Package: 1 Core Size: 32-Bit Single-Core Connectivity: ISO 7816, UART Program Memory Size: 160KB (160K x 8) Program Memory Type: ROM EEPROM Size: 12K x 8 RAM Size: 6K x 8 Mounting Type: Surface Mount Temperature Range - Operating: -25°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: P5CC012 Product Status: Obsolete

Win Source Part Number: 1346267-P5CC012XT/S1A271CJ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SmartMX
Core Processor: Secure MX51
Speed: 30MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: ISO 7816, UART
Program Memory Size: 160KB (160K x 8)
Program Memory Type: ROM
EEPROM Size: 12K x 8
RAM Size: 6K x 8
Mounting Type: Surface Mount
Temperature Range - Operating: -25°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Base Product Number: P5CC012
Product Status: Obsolete

Buy Now Datasheet
32-bit 30MHz 160KB Embedded Microcontroller MCU - 685-P5CC012XT/S1A271CJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 30MHz 160KB Embedded Microcontroller MCU
685-P5CC012XT/S1A271CJ
32-bit 30MHz 160KB Embedded Microcontroller MCU 685-P5CC012XT/S1A271CJ
P5CC012XT/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Product overview: P5CC012XT/S1A271CJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CC012XT/S1A271 CJ can be used for catalog matching and distributor lookup.

P5CC012XT/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Product overview: P5CC012XT/S1A271CJ from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CC012XT/S1A271CJ can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - P5CC012XT/S1A271CJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P5CC012XT/S1A271CJ
Microcontrollers P5CC012XT/S1A271CJ
Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM

Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM

Buy Now Datasheet
Embedded - Microcontrollers - P5CC012XT/S1A271CJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
P5CC012XT/S1A271CJ
Embedded - Microcontrollers P5CC012XT/S1A271CJ
P5CC012XT/S1A271CJ

P5CC012XT/S1A271CJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1346267-P5CC012XT/S1A271CJ 685-P5CC012XT/S1A271CJ P5CC012XT/S1A271CJ P5CC012XT/S1A271CJ
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 30MHz 160KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 30 MHz 30 MHz
RAM 160 KB 6 KB 6 KB
ROM 12 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers