P5CC012UA/S1A2457V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer Product overview: P5CC012UA/S1A2457V from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz, 160KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 30MHz, 160KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P5CC012UA/S1A245
Win Source Part Number: 1346567-P5CC012UA/S1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SmartMX
Core Processor: Secure MX51
Speed: 30MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: ISO 7816, UART
Program Memory Size: 160KB (160K x 8)
Program Memory Type: ROM
EEPROM Size: 12K x 8
RAM Size: 6K x 8
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -25°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.62V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Base Product Number: P5CC012
Product Status: Obsolete
P5CC012UA/S1A2457V
Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-P5CC012UA/S1A2457V | 1346567-P5CC012UA/S1A2457V | P5CC012UA/S1A2457V | P5CC012UA/S1A2457V |
| Product Name | 32-bit 30MHz 160KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 6 KB | 160 KB | 6 KB | |
| Supply Voltage | 1.62 to 5.5 volts | 1.62 to 5.5 volts | ||
| Package Type | Other; Bulk | Other; Die | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |