NXP Semiconductors Microprocessors P5021NXE7TMC

Description
PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P5021NXE7TMC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P5021NXE7TMC-ND
Microprocessors P5021NXE7TMC-ND
PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)

PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1379420-P5021NXE7TMC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1379420-P5021NXE7TMC
Integrated Circuits (ICs) - Embedded - Microprocessors 1379420-P5021NXE7TMC
Win Source Part Number: 1379420-P5021NXE7TMC Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A002A1 Fake Threat In the Open Market: 35 pct. Mfr: Freescale Semiconductor Series: QorIQ P5 Package: Bulk Product Status: Active Package / Case: 1295-BBGA, FCBGA Supplier Device Package: 1295-FCPBGA (37.5x37.5) Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 1.8GHz Core Processor: PowerPC e5500 Number of Cores/Bus Width: 2 Core, 64-Bit RAM Controllers: DDR3, DDR3L Graphics Acceleration: No USB: USB 2.0 + PHY (2) Additional Interfaces: I²C, MMC/SD, PCIe, SPI, UART Ethernet: 1Gbps (10), 10Gbps (2) SATA: SATA 3Gbps (2) Voltage - I/O: 1.0V, 1.1V Security Features: Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage

Win Source Part Number: 1379420-P5021NXE7TMC
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 35 pct.
Mfr: Freescale Semiconductor
Series: QorIQ P5
Package: Bulk
Product Status: Active
Package / Case: 1295-BBGA, FCBGA
Supplier Device Package: 1295-FCPBGA (37.5x37.5)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Speed: 1.8GHz
Core Processor: PowerPC e5500
Number of Cores/Bus Width: 2 Core, 64-Bit
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
USB: USB 2.0 + PHY (2)
Additional Interfaces: I²C, MMC/SD, PCIe, SPI, UART
Ethernet: 1Gbps (10), 10Gbps (2)
SATA: SATA 3Gbps (2)
Voltage - I/O: 1.0V, 1.1V
Security Features: Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage

Buy Now Datasheet
64bit 1.8GHz Embedded Microprocessor MPU - 694-P5021NXE7TMC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 1.8GHz Embedded Microprocessor MPU
694-P5021NXE7TMC
64bit 1.8GHz Embedded Microprocessor MPU 694-P5021NXE7TMC
MPU QorIQ P5021 RISC 64bit 45nm 1.8GHz 1295-Pin FCBGA Tray Product overview: P5021NXE7TMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P5021NXE7TMC can be used for catalog matching and distributor lookup.

MPU QorIQ P5021 RISC 64bit 45nm 1.8GHz 1295-Pin FCBGA Tray Product overview: P5021NXE7TMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 1.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 1.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P5021NXE7TMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P5021NXE7TMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P5021NXE7TMC
Microprocessors P5021NXE7TMC
PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)

PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - P5021NXE7TMC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P5021NXE7TMC
Microprocessors P5021NXE7TMC
PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)

PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 1.8GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P5021NXE7TMC
Integrated Circuits (ICs) - Embedded - Microprocessors P5021NXE7TMC
IC MPU QORIQ P5 1.8GHZ 1295BGA

IC MPU QORIQ P5 1.8GHZ 1295BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P5021NXE7TMC-ND 1379420-P5021NXE7TMC 694-P5021NXE7TMC P5021NXE7TMC P5021NXE7TMC
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 64bit 1.8GHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 64-Bit 64-Bit; 2 Core, 64-Bit
Microprocessor Family PowerPC; PowerPC e5500 QorIQ P5021 PowerPC e5500 PowerPC; PowerPC e5500
Supply Voltage 1.0V, 1.1V 1.0V, 1.1V
Package Type Other; 1295-BBGA, FCBGA Other; Tray BGA; Other; 1295-BBGA, FCBGA
Pin Count 1295 1295
Unlock Full Specs
to access all available technical data

Similar Products

DM8107 DaVinci Digital Media Processor - DM8107AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
2 suppliers
Embedded - Microprocessors - AT91SAM9G20B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details