PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
MPU QorIQ P4081 RISC 32bit 45nm 1.2GHz 1.5V/1.8V/2.5V/3.3V 1295-Pin FCBGA Tray Product overview: P4081NSE7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 1.2GHz, 1.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 1.2GHz, 1.5V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4081NSE7MMC can be used for catalog matching and distributor lookup.
IC MPU QORIQ P4 1.2GHZ 1295BGA
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
IC MPU Q OR IQ 1.2GHZ 1295FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P4081NSE7MMC-ND | 694-P4081NSE7MMC | P4081NSE7MMC | P4081NSE7MMC | P4081NSE7MMC |
| Product Name | Microprocessors | 32-bit 32bit 1.2GHz 1.5V Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 8 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e500mc | QorIQ P4081 | PowerPC; PowerPC e500mc | PowerPC e500mc | PowerPC; PowerPC e500mc |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1 | |||
| Package Type | Other; 1295-BBGA, FCBGA | Other; Tray | BGA; Other; 1295-BBGA, FCBGA | ||
| Pin Count | 1295 | 1295 |