NXP Semiconductors Microprocessors P4080PSE1MZA

Description
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P4080PSE1MZA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P4080PSE1MZA-ND
Microprocessors P4080PSE1MZA-ND
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now Datasheet
1.5GHZ Embedded Microprocessor MPU - 694-P4080PSE1MZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-P4080PSE1MZA
1.5GHZ Embedded Microprocessor MPU 694-P4080PSE1MZA
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080PSE1MZA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080PSE1MZA can be used for catalog matching and distributor lookup.

IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080PSE1MZA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080PSE1MZA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - P4080PSE1MZA - 929849-P4080PSE1MZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P4080PSE1MZA
929849-P4080PSE1MZA
Embedded - Embedded - Microprocessors - P4080PSE1MZA 929849-P4080PSE1MZA
Manufacturer: NXP Win Source Part Number: 929849-P4080PSE1MZA Series: QorIQ P4 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5) Core Processor: PowerPC e500mc Speed: 1.5GHz Package: Tray Package: 1295-BBGA, FCBGA Part Status: Obsolete Family Name: P4080 Categories: Integrated Circuits (ICs) Case / Package: 1295-FCPBGA (37.5x37.5) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 929849-P4080PSE1MZA
Series: QorIQ P4
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e500mc
Speed: 1.5GHz
Package: Tray
Package: 1295-BBGA, FCBGA
Part Status: Obsolete
Family Name: P4080
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - P4080PSE1MZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P4080PSE1MZA
Integrated Circuits (ICs) - Embedded - Microprocessors P4080PSE1MZA
IC MPU QORIQ P4 1.5GHZ 1295BGA

IC MPU QORIQ P4 1.5GHZ 1295BGA

Supplier's Site
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5) - 568-P4080PSE1MZA - Utmel Electronic Limited
Hong Kong, China
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
568-P4080PSE1MZA
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5) 568-P4080PSE1MZA
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Supplier's Site
Microprocessors - P4080PSE1MZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P4080PSE1MZA
Microprocessors P4080PSE1MZA
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)

Buy Now
Embedded - Microprocessors - P4080PSE1MZA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P4080PSE1MZA
Embedded - Microprocessors P4080PSE1MZA
IC MPU Q OR IQ 1.5GHZ 1295FCBGA

IC MPU Q OR IQ 1.5GHZ 1295FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P4080PSE1MZA-ND 694-P4080PSE1MZA 929849-P4080PSE1MZA P4080PSE1MZA 568-P4080PSE1MZA P4080PSE1MZA P4080PSE1MZA
Product Name Microprocessors 1.5GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P4080PSE1MZA Integrated Circuits (ICs) - Embedded - Microprocessors PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5) Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 8 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500mc PowerPC; PowerPC e500mc PowerPC e500mc PowerPC e500mc PowerPC; PowerPC e500mc
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 1295-BBGA, FCBGA Other; Box P-BGA; Other; 1295-FCPBGA (37.5x37.5) Other; 1295-BBGA, FCBGA BGA; Other; 1295-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details