The P4080NXN7MMC is a multicore processor from Quarktwin Technology Ltd., part of the QorIQ P4 series. It features eight Power Architecture e500mc cores, each capable of operating at frequencies up to 1.5 GHz, and is designed for high-performance networking applications while maintaining a power consumption of under 30 watts. The processor includes a three-tiered cache hierarchy with 32 KB L1 caches, a 128 KB L2 cache per core, and a shared 2 MB L3 cache, enhancing data access speeds and overall performance. This processor is suitable for compute-intensive and I/O-intensive applications, making it ideal for enterprise routers, switches, media gateways, and various embedded systems in networking, telecom, and defense sectors. It supports advanced virtualization technology, allowing for flexible core configurations and independent operation of each core, which can run different operating systems or operate without an OS. The P4080 also includes multiple high-speed interfaces, such as two 10 Gb/s Ethernet controllers and three PCI Express V2.0 controllers, facilitating robust connectivity options. Engineers considering the P4080NXN7MMC will benefit from its high integration level, which simplifies board design and reduces the need for multiple discrete components, while its advanced debugging capabilities and strong ecosystem support enhance development efficiency.
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
IC MPU QORIQ P4 1.5GHZ 1295BGA Product overview: P4080NXN7MMC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P4080NXN7MMC can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 929848-P4080NXN7MMC
Series: QorIQ P4
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Core Processor: PowerPC e500mc
Speed: 1.5GHz
Package: 1295-BBGA, FCBGA
Package: Tray
Family Name: P4080
Categories: Integrated Circuits (ICs)
Case / Package: 1295-FCPBGA (37.5x37.5)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU Q OR IQ 1.5GHZ 1295FCBGA
RISC MICROPROCESSOR, 1200MHZ, CM
PowerPC e500mc Microprocessor IC QorIQ P4 8 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P4080NXN7MMC-ND | 694-P4080NXN7MMC | 929848-P4080NXN7MMC | P4080NXN7MMC | P4080NXN7MMC | P4080NXN7MMC | P4080NXN7MMC |
| Product Name | Microprocessors | 1.5GHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - P4080NXN7MMC | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 8 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e500mc | QorIQ P4080 | PowerPC; PowerPC e500mc | PowerPC e500mc | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1 | |||||
| Package Type | Other; 1295-BBGA, FCBGA | Other; Tray | P-BGA; Other; 1295-FCPBGA (37.5x37.5) | BGA; Other; 1295-BBGA, FCBGA |