Bus Switch 2 x 1:2, 2 x 2:1 10-XQFN (1.55x2)
Bus Switch 2 x 1:2, 2 x 2:1 10-XQFN (1.55x2)
Bus Switch 2 x 1:2, 2 x 2:1 10-XQFN (1.55x2)
Win Source Part Number: 1371222-P3S0200GMX
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
Type: Bus Switch
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 10-XFQFN
Supplier Device Package: 10-XQFN (1.55x2)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 3.6V
Independent Circuits: 2
Voltage Supply Source: Single Supply
IC I3C BI-DIR SWITCH XQFN10 Product overview: P3S0200GMX from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-P3S0200GMX can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 568-P3S0200GMXCT-ND | 1371222-P3S0200GMX | 743-P3S0200GMX |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | 10-XFQFN | 10-XFQFN | Tape & Reel (TR) |
| Number of Pins | 10 | 10 |