PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
IC MPU QORIQ P3 1.2GHZ 1295BGA
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.2GHz 1295-FCPBGA (37.5x37.5)
IC MPU Q OR IQ 1.2GHZ 1295FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | P3041NXE7MMC-ND | P3041NXE7MMC | P3041NXE7MMC | P3041NXE7MMC |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 4 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e500mc | PowerPC; PowerPC e500mc | PowerPC e500mc | PowerPC; PowerPC e500mc |
| Supply Voltage | 1.5V; 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 1295-BBGA, FCBGA | BGA; Other; 1295-BBGA, FCBGA |