NXP USA, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP P2041RDB-PC

Description
Win Source Part Number: 1346318-P2041RDB-PC Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: P2041 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 FRE Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: P2041 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346318-P2041RDB-PC Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: P2041 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 FRE Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: P2041 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1346318-P2041RDB-PC - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1346318-P2041RDB-PC
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1346318-P2041RDB-PC
Win Source Part Number: 1346318-P2041RDB-PC Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: P2041 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 FRE Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Base Product Number: P2041 Product Status: Obsolete

Win Source Part Number: 1346318-P2041RDB-PC
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: QorIQ®
Type: MPU
Core Processor: e500
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: P2041
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: P2041
Product Status: Obsolete

Buy Now Datasheet
Development Boards & Kits - Other Processors - P2041RDB-PC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
P2041RDB-PC
Development Boards & Kits - Other Processors P2041RDB-PC
Development Boards & Kits - Other Processors P2041RDB-PC

Development Boards & Kits - Other Processors P2041RDB-PC

Buy Now Datasheet
Development Boards & Kits - Other Processors - P2041RDB-PC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
P2041RDB-PC
Development Boards & Kits - Other Processors P2041RDB-PC
Development Boards & Kits - Other Processors P2041RDB-PC

Development Boards & Kits - Other Processors P2041RDB-PC

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
P2041RDB-PC
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards P2041RDB-PC
P2041 EVAL BRD

P2041 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1346318-P2041RDB-PC P2041RDB-PC P2041RDB-PC
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 48V BSG INVERTER - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - 3157-TB-BFCN-2975+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
Communication & Wireless Development Tools - 1503954 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details