NXP Semiconductors Microprocessors P2041NSE7PNC

Description
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)
Request a Quote Datasheet
Description
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14849-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14849-ND
Microprocessors 568-14849-ND
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

Buy Now Datasheet
1.5GHZ Embedded Microprocessor MPU - 694-P2041NSE7PNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5GHZ Embedded Microprocessor MPU
694-P2041NSE7PNC
1.5GHZ Embedded Microprocessor MPU 694-P2041NSE7PNC
IC MPU QORIQ P2 1.5GHZ 780FCPBGA Product overview: P2041NSE7PNC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2041NSE7PNC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.5GHZ 780FCPBGA Product overview: P2041NSE7PNC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2041NSE7PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P2041NSE7PNC - 209566-P2041NSE7PNC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2041NSE7PNC
209566-P2041NSE7PNC
Embedded - Embedded - Microprocessors - P2041NSE7PNC 209566-P2041NSE7PNC
Manufacturer: NXP Win Source Part Number: 209566-P2041NSE7PNC Packaging: Tray Core Processor: PowerPC e500mc Number of Cores/Bus Width: 4 Core, 32-Bit Co-Processors/DSP: Security; SEC 4.2 RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (5), 10 Gbps (1) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 780-FCPBGA (23x23) Speed(Frequency): 1.5GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 209566-P2041NSE7PNC
Packaging: Tray
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 4 Core, 32-Bit
Co-Processors/DSP: Security; SEC 4.2
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (5), 10 Gbps (1)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Security Features: Boot Security, Cryptography, Random Number Generator, Secure Fusebox
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 780-FCPBGA (23x23)
Speed(Frequency): 1.5GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2041NSE7PNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2041NSE7PNC
Integrated Circuits (ICs) - Embedded - Microprocessors P2041NSE7PNC
QORIQ, 32-BIT POWER ARCH SOC, 4

QORIQ, 32-BIT POWER ARCH SOC, 4

Supplier's Site
Microprocessors - P2041NSE7PNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NSE7PNC
Microprocessors P2041NSE7PNC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

Buy Now
Microprocessors - P2041NSE7PNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NSE7PNC
Microprocessors P2041NSE7PNC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)

Buy Now Datasheet
Microprocessors - P2041NSE7PNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2041NSE7PNC
Microprocessors P2041NSE7PNC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14849-ND 694-P2041NSE7PNC 209566-P2041NSE7PNC P2041NSE7PNC P2041NSE7PNC P2041NSE7PNC
Product Name Microprocessors 1.5GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P2041NSE7PNC Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 4 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500mc QorIQ P2041 PowerPC e500mc
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V 1.0V, 1.35V, 1.5V, 1.8V, 2.5V, 3.3V
Package Type Other; 780-BFBGA, FCBGA Other; Tray P-BGA; Other; 780-FCPBGA (23x23) BGA; Other; 780-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTP4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
6 suppliers
Embedded - Microprocessors - 25PPC440GX-3CA500C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 440GX
View Details
Microprocessors - AT91SAM9N12-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details