NXP Semiconductors 667MHZ Embedded Microprocessor MPU P2040NSN7FLC

Description
IC MPU QORIQ P2 667MHZ 780FCPBGA Product overview: P2040NSN7FLC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NSN7FLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P2 667MHZ 780FCPBGA Product overview: P2040NSN7FLC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NSN7FLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
667MHZ Embedded Microprocessor MPU - 694-P2040NSN7FLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-P2040NSN7FLC
667MHZ Embedded Microprocessor MPU 694-P2040NSN7FLC
IC MPU QORIQ P2 667MHZ 780FCPBGA Product overview: P2040NSN7FLC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NSN7FLC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 667MHZ 780FCPBGA Product overview: P2040NSN7FLC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2040NSN7FLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P2040NSN7FLC - 929814-P2040NSN7FLC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2040NSN7FLC
929814-P2040NSN7FLC
Embedded - Embedded - Microprocessors - P2040NSN7FLC 929814-P2040NSN7FLC
Manufacturer: NXP Win Source Part Number: 929814-P2040NSN7FLC Series: QorIQ P2 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23) Core Processor: PowerPC e500mc Speed: 667MHz Package: Tray Family Name: P2040 Categories: Integrated Circuits (ICs) Case / Package: 780-FCPBGA (23x23) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 929814-P2040NSN7FLC
Series: QorIQ P2
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)
Core Processor: PowerPC e500mc
Speed: 667MHz
Package: Tray
Family Name: P2040
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - P2040NSN7FLC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2040NSN7FLC
Embedded - Microprocessors P2040NSN7FLC
IC MPU Q OR IQ 667MHZ 780FCBGA

IC MPU Q OR IQ 667MHZ 780FCBGA

Supplier's Site Datasheet
Microprocessors - P2040NSN7FLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2040NSN7FLC
Microprocessors P2040NSN7FLC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)

Buy Now Datasheet
Microprocessors - P2040NSN7FLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2040NSN7FLC
Microprocessors P2040NSN7FLC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)

Buy Now Datasheet
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23) - 568-P2040NSN7FLC - Utmel Electronic Limited
Hong Kong, China
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)
568-P2040NSN7FLC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23) 568-P2040NSN7FLC
PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)

PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23)

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2040NSN7FLC
Integrated Circuits (ICs) - Embedded - Microprocessors P2040NSN7FLC
IC MPU QORIQ P2 667MHZ 780FCPBGA

IC MPU QORIQ P2 667MHZ 780FCPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P2040NSN7FLC 929814-P2040NSN7FLC P2040NSN7FLC P2040NSN7FLC 568-P2040NSN7FLC P2040NSN7FLC
Product Name 667MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P2040NSN7FLC Embedded - Microprocessors Microprocessors PowerPC e500mc Microprocessor IC QorIQ P2 4 Core, 32-Bit 667MHz 780-FCPBGA (23x23) Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Bulk P-BGA; Other; 780-FCPBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details