NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP P2020RDB-PCA

Description
Win Source Part Number: 1130268-P2020RDB-PCA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: P2020 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 FRE Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327847598,P2020RD BPCA Base Product Number: P2020
Request a Quote Datasheet
Description
Win Source Part Number: 1130268-P2020RDB-PCA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: P2020 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 FRE Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327847598,P2020RD BPCA Base Product Number: P2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1130268-P2020RDB-PCA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1130268-P2020RDB-PCA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1130268-P2020RDB-PCA
Win Source Part Number: 1130268-P2020RDB-PCA Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: QorIQ® Type: MPU Core Processor: e500 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: P2020 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 FRE Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: NXP USA Inc. Other Names: 935327847598,P2020RD BPCA Base Product Number: P2020

Win Source Part Number: 1130268-P2020RDB-PCA
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: QorIQ®
Type: MPU
Core Processor: e500
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: P2020
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 935327847598,P2020RDBPCA
Base Product Number: P2020

Buy Now Datasheet
Silicon Manufacturer Nxp - 58T0256 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Manufacturer Nxp
58T0256
Silicon Manufacturer Nxp 58T0256
Silicon Manufacturer:NXP; Silicon Core Number:P2020; Kit Application Type:-; Application Sub Type:Wireless Network; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Family Name:QorIQ; Product Range:- RoHS Compliant: Yes

Silicon Manufacturer:NXP; Silicon Core Number:P2020; Kit Application Type:-; Application Sub Type:Wireless Network; Core Architecture:Power Architecture; Core Sub-Architecture:-; Silicon Family Name:QorIQ; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - P2020RDB-PCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
P2020RDB-PCA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards P2020RDB-PCA
P2020 EVAL BRD

P2020 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
P2020RDB-PCA
Development Boards & Kits - Other Processors P2020RDB-PCA
Development Boards & Kits - Other Processors P2020 RDB 800MHZ DDR3

Development Boards & Kits - Other Processors P2020 RDB 800MHZ DDR3

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
P2020RDB-PCA
Development Boards & Kits - Other Processors P2020RDB-PCA
Development Boards & Kits - Other Processors P2020 RDB 800MHZ DDR3

Development Boards & Kits - Other Processors P2020 RDB 800MHZ DDR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1130268-P2020RDB-PCA 58T0256 P2020RDB-PCA P2020RDB-PCA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Silicon Manufacturer Nxp Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors
Category Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-28G+ - TB-ABF-28G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Analogue Development Tools - 2163761 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details