NXP Semiconductors 1.2GHZ Embedded Microprocessor MPU P2020PSE2KZA

Description
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2KZA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2KZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2KZA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2KZA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-P2020PSE2KZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2020PSE2KZA
1.2GHZ Embedded Microprocessor MPU 694-P2020PSE2KZA
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2KZA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2KZA can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020PSE2KZA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020PSE2KZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P2020PSE2KZA - 791116-P2020PSE2KZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020PSE2KZA
791116-P2020PSE2KZA
Embedded - Embedded - Microprocessors - P2020PSE2KZA 791116-P2020PSE2KZA
Manufacturer: NXP Win Source Part Number: 791116-P2020PSE2KZA Series: QorIQ P2 Packaging: Tray Operating Temperature Range: 0°C ~ 125°C (TA) Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Package: 689-BBGA Exposed Pad Additional Interfaces: DUART, I2C, MMC/SD, SPI Part Status: Obsolete(EOL) Family Name: P2020 Categories: Integrated Circuits (ICs) Manufacturer Package: 689-TEPBGA II (31x31) Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC; P2020PSE2KZB; P2020PSE2HZB; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791116-P2020PSE2KZA
Series: QorIQ P2
Packaging: Tray
Operating Temperature Range: 0°C ~ 125°C (TA)
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: 689-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Part Status: Obsolete(EOL)
Family Name: P2020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 689-TEPBGA II (31x31)
Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC; P2020PSE2KZB; P2020PSE2HZB;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - P2020PSE2KZA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2020PSE2KZA-ND
Microprocessors P2020PSE2KZA-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P2020PSE2KZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020PSE2KZA
Microprocessors P2020PSE2KZA
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P2020PSE2KZA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020PSE2KZA
Embedded - Microprocessors P2020PSE2KZA
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2020PSE2KZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2020PSE2KZA
Integrated Circuits (ICs) - Embedded - Microprocessors P2020PSE2KZA
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P2020PSE2KZA 791116-P2020PSE2KZA P2020PSE2KZA-ND P2020PSE2KZA P2020PSE2KZA P2020PSE2KZA
Product Name 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P2020PSE2KZA Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family QorIQ P2020 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689 689
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details