Manufacturer: NXP
Win Source Part Number: 719844-P2020NXE2KHC
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Categories: Integrated Circuits
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: P2020
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 719844-P2020NXE2KHC |
| Product Name | Electronic Surplus - P2020NXE2KHC |