NXP Semiconductors 1.2GHZ Embedded Microprocessor MPU P2020NXE2KFC

Description
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NXE2KFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NXE2KFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-P2020NXE2KFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2020NXE2KFC
1.2GHZ Embedded Microprocessor MPU 694-P2020NXE2KFC
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NXE2KFC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NXE2KFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P2020NXE2KFC - 1234260-P2020NXE2KFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020NXE2KFC
1234260-P2020NXE2KFC
Embedded - Embedded - Microprocessors - P2020NXE2KFC 1234260-P2020NXE2KFC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1234260-P2020NXE2KFC Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1234260-P2020NXE2KFC
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - P2020NXE2KFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2020NXE2KFC-ND
Microprocessors P2020NXE2KFC-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P2020NXE2KFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020NXE2KFC
Embedded - Microprocessors P2020NXE2KFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - P2020NXE2KFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020NXE2KFC
Microprocessors P2020NXE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
P2020NXE2KFC
Microprocessors - MPU P2020NXE2KFC
Microprocessors - MPU P2020E ET 1000/667 R2.1

Microprocessors - MPU P2020E ET 1000/667 R2.1

Buy Now Datasheet
Microprocessors - P2020NXE2KFC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2020NXE2KFC
Microprocessors P2020NXE2KFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2020NXE2KFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2020NXE2KFC
Integrated Circuits (ICs) - Embedded - Microprocessors P2020NXE2KFC
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P2020NXE2KFC 1234260-P2020NXE2KFC P2020NXE2KFC-ND P2020NXE2KFC P2020NXE2KFC P2020NXE2KFC P2020NXE2KFC P2020NXE2KFC
Product Name 1.2GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P2020NXE2KFC Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details