NXP Semiconductors Microprocessors P2020NSN2MFC

Description
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Request a Quote
Description
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P2020NSN2MFC is a dual-core communications processor from the QorIQ family, operating at frequencies up to 1.2 GHz on a 45 nm low-power platform. It is designed for applications in networking, telecom, military, and industrial markets, providing high single-threaded performance per watt. The processor features a 512 KB L2 cache with error correction code (ECC) support and integrates a 64-bit memory controller compatible with both DDR2 and DDR3 memory types. This processor supports a variety of interfaces, including three Gigabit Ethernet ports, PCI Express, and Serial RapidIO, making it suitable for high-performance networking applications. It also includes an optional integrated security engine that supports various cryptographic algorithms for secure communications. The P2020 is particularly well-suited for control plane applications due to its efficient dual-issue out-of-order core architecture, which balances performance and power consumption. With a junction temperature range of -40 °C to +125 °C, the P2020NSN2MFC can operate in demanding environments, making it a viable choice for applications requiring reliability under thermal constraints. The processor is software compatible with existing PowerQUICC processors, allowing for flexible design options across different performance points.

Datasheet Summary
Powered by GS/AI

The P2020NSN2MFC is a dual-core communications processor from the QorIQ family, operating at frequencies up to 1.2 GHz on a 45 nm low-power platform. It is designed for applications in networking, telecom, military, and industrial markets, providing high single-threaded performance per watt. The processor features a 512 KB L2 cache with error correction code (ECC) support and integrates a 64-bit memory controller compatible with both DDR2 and DDR3 memory types. This processor supports a variety of interfaces, including three Gigabit Ethernet ports, PCI Express, and Serial RapidIO, making it suitable for high-performance networking applications. It also includes an optional integrated security engine that supports various cryptographic algorithms for secure communications. The P2020 is particularly well-suited for control plane applications due to its efficient dual-issue out-of-order core architecture, which balances performance and power consumption. With a junction temperature range of -40 °C to +125 °C, the P2020NSN2MFC can operate in demanding environments, making it a viable choice for applications requiring reliability under thermal constraints. The processor is software compatible with existing PowerQUICC processors, allowing for flexible design options across different performance points.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P2020NSN2MFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2020NSN2MFC-ND
Microprocessors P2020NSN2MFC-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P2020NSN2MFC - 209564-P2020NSN2MFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020NSN2MFC
209564-P2020NSN2MFC
Embedded - Embedded - Microprocessors - P2020NSN2MFC 209564-P2020NSN2MFC
Manufacturer: NXP Win Source Part Number: 209564-P2020NSN2MFC Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Additional Interfaces: DUART, I2C, MMC/SD, SPI Family Name: P2020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 1.2GHz Security Package / Case: 689-BBGA Exposed Pad Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC; P2020NSE2HHC; P2020NSE2KHC; Introduction Date: February 08, 2011 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 209564-P2020NSN2MFC
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Family Name: P2020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 1.2GHz
Security Package / Case: 689-BBGA Exposed Pad
Alternative Parts (Cross-Reference): P2020ME2MHC; P2020ME4MHC; P2020NSE2HHC; P2020NSE2KHC;
Introduction Date: February 08, 2011
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2GHZ Embedded Microprocessor MPU - 694-P2020NSN2MFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2020NSN2MFC
1.2GHZ Embedded Microprocessor MPU 694-P2020NSN2MFC
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NSN2MFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NSN2MFC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NSN2MFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NSN2MFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2020NSN2MFC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2020NSN2MFC
Microprocessors P2020NSN2MFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - P2020NSN2MFC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2020NSN2MFC
Microprocessors P2020NSN2MFC
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site Datasheet
Embedded - Microprocessors - P2020NSN2MFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020NSN2MFC
Embedded - Microprocessors P2020NSN2MFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - P2020NSN2MFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020NSN2MFC
Microprocessors P2020NSN2MFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P2020NSN2MFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020NSN2MFC
Microprocessors P2020NSN2MFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2020NSN2MFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2020NSN2MFC
Integrated Circuits (ICs) - Embedded - Microprocessors P2020NSN2MFC
QORIQ, 32-BIT POWER ARCH SOC, 2

QORIQ, 32-BIT POWER ARCH SOC, 2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P2020NSN2MFC-ND 209564-P2020NSN2MFC 694-P2020NSN2MFC P2020NSN2MFC P2020NSN2MFC P2020NSN2MFC P2020NSN2MFC
Product Name Microprocessors Embedded - Embedded - Microprocessors - P2020NSN2MFC 1.2GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Microprocessors - 150-SAM9X75T-V/6GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details