NXP Semiconductors Embedded - Embedded - Microprocessors - P2020NSE2KFC P2020NSE2KFC

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 812681-P2020NSE2KFC Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: P2020
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 812681-P2020NSE2KFC Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: P2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P2020NSE2KFC - 812681-P2020NSE2KFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2020NSE2KFC
812681-P2020NSE2KFC
Embedded - Embedded - Microprocessors - P2020NSE2KFC 812681-P2020NSE2KFC
Manufacturer: NXP USA Inc. Win Source Part Number: 812681-P2020NSE2KFC Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.2GHz Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: P2020

Manufacturer: NXP USA Inc.
Win Source Part Number: 812681-P2020NSE2KFC
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.2GHz
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Part Number Series: P2020

Buy Now
1.2GHZ Embedded Microprocessor MPU - 694-P2020NSE2KFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2020NSE2KFC
1.2GHZ Embedded Microprocessor MPU 694-P2020NSE2KFC
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NSE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NSE2KFC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2020NSE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2020NSE2KFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2020NSE2KFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2020NSE2KFC-ND
Microprocessors P2020NSE2KFC-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P2020NSE2KFC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2020NSE2KFC
Microprocessors P2020NSE2KFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) - 568-P2020NSE2KFC - Utmel Electronic Limited
Hong Kong, China
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
568-P2020NSE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) 568-P2020NSE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Supplier's Site
Embedded - Microprocessors - P2020NSE2KFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2020NSE2KFC
Embedded - Microprocessors P2020NSE2KFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P2020NSE2KFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2020NSE2KFC
Integrated Circuits (ICs) - Embedded - Microprocessors P2020NSE2KFC
QORIQ, 32-BIT POWER ARCH SOC, 2

QORIQ, 32-BIT POWER ARCH SOC, 2

Supplier's Site
Microprocessors - P2020NSE2KFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020NSE2KFC
Microprocessors P2020NSE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P2020NSE2KFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2020NSE2KFC
Microprocessors P2020NSE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 812681-P2020NSE2KFC 694-P2020NSE2KFC P2020NSE2KFC-ND P2020NSE2KFC 568-P2020NSE2KFC P2020NSE2KFC P2020NSE2KFC P2020NSE2KFC
Product Name Embedded - Embedded - Microprocessors - P2020NSE2KFC 1.2GHZ Embedded Microprocessor MPU Microprocessors Microprocessors PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Package Type Other; Tray Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - A80960JF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details