NXP Semiconductors 1.2GHZ Embedded Microprocessor MPU P2010NXE2KFC

Description
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2010NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2010NXE2KFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2010NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2010NXE2KFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2GHZ Embedded Microprocessor MPU - 694-P2010NXE2KFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ Embedded Microprocessor MPU
694-P2010NXE2KFC
1.2GHZ Embedded Microprocessor MPU 694-P2010NXE2KFC
IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2010NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2010NXE2KFC can be used for catalog matching and distributor lookup.

IC MPU QORIQ P2 1.2GHZ PBGA689 Product overview: P2010NXE2KFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2010NXE2KFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2010NXE2KFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P2010NXE2KFC-ND
Microprocessors P2010NXE2KFC-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P2010NXE2KFC - 929806-P2010NXE2KFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2010NXE2KFC
929806-P2010NXE2KFC
Embedded - Embedded - Microprocessors - P2010NXE2KFC 929806-P2010NXE2KFC
Manufacturer: NXP Win Source Part Number: 929806-P2010NXE2KFC Series: QorIQ P2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 1.2GHz Package: 689-BBGA Exposed Pad Package: Box Family Name: P2010 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 929806-P2010NXE2KFC
Series: QorIQ P2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e500v2
Speed: 1.2GHz
Package: 689-BBGA Exposed Pad
Package: Box
Family Name: P2010
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - P2010NXE2KFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2010NXE2KFC
Microprocessors P2010NXE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P2010NXE2KFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2010NXE2KFC
Microprocessors P2010NXE2KFC
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2010NXE2KFC
Integrated Circuits (ICs) - Embedded - Microprocessors P2010NXE2KFC
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site
Embedded - Microprocessors - P2010NXE2KFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2010NXE2KFC
Embedded - Microprocessors P2010NXE2KFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P2010NXE2KFC P2010NXE2KFC-ND 929806-P2010NXE2KFC P2010NXE2KFC P2010NXE2KFC P2010NXE2KFC
Product Name 1.2GHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - P2010NXE2KFC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Box Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) BGA; Other; 689-BBGA Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details