NXP Semiconductors Microprocessors P2010NSN2HFC

Description
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14824-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14824-ND
Microprocessors 568-14824-ND
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P2010NSN2HFC - 846753-P2010NSN2HFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P2010NSN2HFC
846753-P2010NSN2HFC
Embedded - Embedded - Microprocessors - P2010NSN2HFC 846753-P2010NSN2HFC
Manufacturer: NXP Win Source Part Number: 846753-P2010NSN2HFC Series: QorIQ P2 Features: Microprocessor IC series Package: Tray Family Name: P2010 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14824, 935319674557, P2010NSN2HFC-ND

Manufacturer: NXP
Win Source Part Number: 846753-P2010NSN2HFC
Series: QorIQ P2
Features: Microprocessor IC series
Package: Tray
Family Name: P2010
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14824, 935319674557, P2010NSN2HFC-ND

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-P2010NSN2HFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-P2010NSN2HFC
800MHZ Embedded Microprocessor MPU 694-P2010NSN2HFC
IC MPU 800MHZ PBGA689 Product overview: P2010NSN2HFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2010NSN2HFC can be used for catalog matching and distributor lookup.

IC MPU 800MHZ PBGA689 Product overview: P2010NSN2HFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P2010NSN2HFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P2010NSN2HFC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P2010NSN2HFC
Microprocessors P2010NSN2HFC
IC MPU QORIQ P2 1.2GHZ PBGA689

IC MPU QORIQ P2 1.2GHZ PBGA689

Supplier's Site Datasheet
Microprocessors - P2010NSN2HFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2010NSN2HFC
Microprocessors P2010NSN2HFC
PowerPC e500v2 Microprocessor IC - 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC - 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now
Microprocessors - P2010NSN2HFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P2010NSN2HFC
Microprocessors P2010NSN2HFC
PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P2 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P2010NSN2HFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P2010NSN2HFC
Embedded - Microprocessors P2010NSN2HFC
IC MPU Q OR IQ 1.2GHZ 689TEBGA

IC MPU Q OR IQ 1.2GHZ 689TEBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P2010NSN2HFC
Integrated Circuits (ICs) - Embedded - Microprocessors P2010NSN2HFC
IC MPU 800MHZ PBGA689

IC MPU 800MHZ PBGA689

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14824-ND 846753-P2010NSN2HFC 694-P2010NSN2HFC P2010NSN2HFC P2010NSN2HFC P2010NSN2HFC P2010NSN2HFC P2010NSN2HFC
Product Name Microprocessors Embedded - Embedded - Microprocessors - P2010NSN2HFC 800MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 QorIQ P2010 PowerPC e500v2 PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad Other; Bulk Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689 689
Unlock Full Specs
to access all available technical data

Similar Products

800MHZ Embedded Microprocessor MPU - 694-AM3715CBCDNB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details