NXP Semiconductors Microprocessors P1022PSE2LFA

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1022PSE2LFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1022PSE2LFA-ND
Microprocessors P1022PSE2LFA-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P1022PSE2LFA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1022PSE2LFA
Embedded - Microprocessors P1022PSE2LFA
IC MPU Q OR IQ 1.067GHZ 689TBGA

IC MPU Q OR IQ 1.067GHZ 689TBGA

Supplier's Site Datasheet
Microprocessors - P1022PSE2LFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022PSE2LFA
Microprocessors P1022PSE2LFA
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.067GHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1022PSE2LFA-ND P1022PSE2LFA P1022PSE2LFA
Product Name Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000PQRUTS - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details