NXP Semiconductors Microprocessors P1022NXN2HFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1022NXN2HFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1022NXN2HFB-ND
Microprocessors P1022NXN2HFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
1.055GHZ Embedded Microprocessor MPU - 694-P1022NXN2HFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.055GHZ Embedded Microprocessor MPU
694-P1022NXN2HFB
1.055GHZ Embedded Microprocessor MPU 694-P1022NXN2HFB
IC MPU QORIQ P1 1.055GHZ PBGA689 Product overview: P1022NXN2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.055GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.055GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1022NXN2HFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.055GHZ PBGA689 Product overview: P1022NXN2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.055GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.055GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1022NXN2HFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - P1022NXN2HFB - 209544-P1022NXN2HFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1022NXN2HFB
209544-P1022NXN2HFB
Embedded - Embedded - Microprocessors - P1022NXN2HFB 209544-P1022NXN2HFB
Manufacturer: NXP Win Source Part Number: 209544-P1022NXN2HFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 1.055GHz Security Package / Case: 689-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 209544-P1022NXN2HFB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Additional Interfaces: DUART, I2C, I2S, MMC/SD, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 1.055GHz
Security Package / Case: 689-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1022NXN2HFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1022NXN2HFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1022NXN2HFB
QORIQ, 32 BIT POWER ARCH SOC, 80

QORIQ, 32 BIT POWER ARCH SOC, 80

Supplier's Site
Embedded - Microprocessors - P1022NXN2HFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1022NXN2HFB
Embedded - Microprocessors P1022NXN2HFB
IC MPU Q OR IQ 1.055GHZ 689TBGA

IC MPU Q OR IQ 1.055GHZ 689TBGA

Supplier's Site Datasheet
Microprocessors - P1022NXN2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NXN2HFB
Microprocessors P1022NXN2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P1022NXN2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1022NXN2HFB
Microprocessors P1022NXN2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 1.055GHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1022NXN2HFB-ND 694-P1022NXN2HFB 209544-P1022NXN2HFB P1022NXN2HFB P1022NXN2HFB P1022NXN2HFB
Product Name Microprocessors 1.055GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - P1022NXN2HFB Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad Other; Tray P-BGA; Other; 689-TEPBGA II (31x31) BGA; Other; 689-BBGA Exposed Pad
Pin Count 689
Unlock Full Specs
to access all available technical data

Similar Products

DM8107 DaVinci Digital Media Processor - DM8107AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
View Details
2 suppliers
8-bit 5MHz Embedded Microprocessor MPU - 694-CDP1805ACDX - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8-Bit
Supply Voltage 5
Pin Count 40
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details