IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1021NXE2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1021NXE2HFB can be used for catalog matching and distributor lookup.
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1234167-P1021NXE2HFB
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MPU Q OR IQ 800MHZ 689TEBGA
IC MPU QORIQ P1 800MHZ PBGA689
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
IC MPU Q OR IQ 800MHZ 689TEBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-P1021NXE2HFB | P1021NXE2HFB-ND | 1234167-P1021NXE2HFB | P1021NXE2HFB | P1021NXE2HFB | P1021NXE2HFB | P1021NXE2HFB |
| Product Name | 800MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - P1021NXE2HFB | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | Other; 689-BBGA Exposed Pad | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC e500v2 | PowerPC e500v2 |