Win Source Part Number: 1346310-P1020UTM-PC
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: QorIQ®
Type: Interface
Package: Box
Standard Package: 1
Function: Anti Tamper and Security
Supplied Contents: Board(s)
Embedded: Yes
Utilized IC / Part: P1020
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Base Product Number: P1020
Product Status: Obsolete
P1020 Anti Tamper and Security Interface Evaluation Board
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1346310-P1020UTM-PC | P1020UTM-PC-ND |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board |