NXP Semiconductors Microprocessors P1020PSE2HFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P1020PSE2HFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1020PSE2HFB-ND
Microprocessors P1020PSE2HFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P1020PSE2HFB - 026227-P1020PSE2HFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1020PSE2HFB
026227-P1020PSE2HFB
Embedded - Embedded - Microprocessors - P1020PSE2HFB 026227-P1020PSE2HFB
Manufacturer: NXP Win Source Part Number: 026227-P1020PSE2HFB Packaging: Bulk Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 2 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 800MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 026227-P1020PSE2HFB
Packaging: Bulk
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-P1020PSE2HFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-P1020PSE2HFB
800MHZ Embedded Microprocessor MPU 694-P1020PSE2HFB
IC MPU Q OR IQ 800MHZ 689TEBGA Product overview: P1020PSE2HFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1020PSE2HFB can be used for catalog matching and distributor lookup.

IC MPU Q OR IQ 800MHZ 689TEBGA Product overview: P1020PSE2HFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1020PSE2HFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1020PSE2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1020PSE2HFB
Microprocessors P1020PSE2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P1020PSE2HFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1020PSE2HFB
Embedded - Microprocessors P1020PSE2HFB
IC MPU Q OR IQ 800MHZ 689TEBGA

IC MPU Q OR IQ 800MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P1020PSE2HFB-ND 026227-P1020PSE2HFB 694-P1020PSE2HFB P1020PSE2HFB P1020PSE2HFB
Product Name Microprocessors Embedded - Embedded - Microprocessors - P1020PSE2HFB 800MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) Other; Bulk BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AT91SAM9260B-QU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Video Proc 96-Pin FBGA Tray - 536-ZL38004GGG2 - Utmel Electronic Limited
Specs
Supply Voltage 1.2V
Package Type Other; 96-VFBGA
Pin Count 96
View Details