IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1020NSN2HFB from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1020NSN2HFB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1224879-P1020NSN2HFB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 800MHz
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Package: Bulk
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Standard Package: 1
Package / Case: 689-BBGA Exposed Pad
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): P1020NSN2HFB.;
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 85 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: NXPFREP1020NSN2HFB,2
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
IC MPU QORIQ P1 800MHZ PBGA689
Microprocessors - MPU 800/400/667 ST NE r1.1
IC MPU Q OR IQ 800MHZ 689TEBGA
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
PowerPC e500v2 Microprocessor IC QorIQ P1 2 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-P1020NSN2HFB | 1224879-P1020NSN2HFB | P1020NSN2HFB-ND | P1020NSN2HFB | P1020NSN2HFB | P1020NSN2HFB | P1020NSN2HFB |
| Product Name | 800MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Bulk | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | ||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||||
| Supply Voltage | 2.5V, 3.3V | 2.5V; 3.3V |