NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors P1017NSN5CFB

Description
Win Source Part Number: 1346256-P1017NSN5CFB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, SPI Standard Package: 1 Mounting Type: Surface Mount Package / Case: 457-FBGA Supplier Device Package: 457-TEPBGA-1 (19x19) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P1017 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346256-P1017NSN5CFB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, SPI Standard Package: 1 Mounting Type: Surface Mount Package / Case: 457-FBGA Supplier Device Package: 457-TEPBGA-1 (19x19) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P1017 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1346256-P1017NSN5CFB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1346256-P1017NSN5CFB
Integrated Circuits (ICs) - Embedded - Microprocessors 1346256-P1017NSN5CFB
Win Source Part Number: 1346256-P1017NSN5CFB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: QorIQ P1 Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Package: Tray Additional Interfaces: DUART, I2C, MMC/SD, SPI Standard Package: 1 Mounting Type: Surface Mount Package / Case: 457-FBGA Supplier Device Package: 457-TEPBGA-1 (19x19) Temperature Range - Operating: 0°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: P1017 Product Status: Obsolete

Win Source Part Number: 1346256-P1017NSN5CFB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1)
Package: Tray
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Standard Package: 1
Mounting Type: Surface Mount
Package / Case: 457-FBGA
Supplier Device Package: 457-TEPBGA-1 (19x19)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P1017
Product Status: Obsolete

Buy Now Datasheet
32-bit 32bit 500MHz Embedded Microprocessor MPU - 694-P1017NSN5CFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 500MHz Embedded Microprocessor MPU
694-P1017NSN5CFB
32-bit 32bit 500MHz Embedded Microprocessor MPU 694-P1017NSN5CFB
MPU QorIQ P1017 32bit 45nm 500MHz 457-Pin TEBGA I Each Product overview: P1017NSN5CFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1017NSN5CFB can be used for catalog matching and distributor lookup.

MPU QorIQ P1017 32bit 45nm 500MHz 457-Pin TEBGA I Each Product overview: P1017NSN5CFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 500MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1017NSN5CFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1017NSN5CFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1017NSN5CFB
Microprocessors P1017NSN5CFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 500MHz 457-TEPBGA-1 (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 500MHz 457-TEPBGA-1 (19x19)

Buy Now Datasheet
Embedded - Microprocessors - P1017NSN5CFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1017NSN5CFB
Embedded - Microprocessors P1017NSN5CFB
IC MPU Q OR IQ 500MHZ 457TEBGA

IC MPU Q OR IQ 500MHZ 457TEBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1346256-P1017NSN5CFB 694-P1017NSN5CFB P1017NSN5CFB P1017NSN5CFB
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 32bit 500MHz Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F)
Microprocessor Family QorIQ P1017 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM3703CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details