Win Source Part Number: 1346555-P1016PSE5FFB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: QorIQ P1
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 667MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Package: Box
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Standard Package: 1
Mounting Type: Surface Mount
Package / Case: 561-TEPBGA1
Supplier Device Package: 561-TEPBGA1
Temperature Range - Operating: 0°C ~ 125°C (TA)
ECCN: 5A002A1
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: P1016
Product Status: Obsolete
IC MPU QORIQ 667MHZ 561TEPBGA1 / PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA1 Product overview: P1016PSE5FFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1016PSE5FFB can be used for catalog matching and distributor lookup.
IC MPU Q OR IQ 667MHZ 561TEBGA1
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1346555-P1016PSE5FFB | 694-P1016PSE5FFB | P1016PSE5FFB | P1016PSE5FFB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | 32-bit 667MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit |