NXP Semiconductors Embedded - Embedded - Microprocessors - P1016NSE5DFB P1016NSE5DFB

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 813370-P1016NSE5DFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 667MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Supplier Device Package: 561-TEPBGA I (23x23) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 561-FBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: P1016
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 813370-P1016NSE5DFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 667MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Supplier Device Package: 561-TEPBGA I (23x23) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 561-FBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: P1016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1016NSE5DFB - 813370-P1016NSE5DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1016NSE5DFB
813370-P1016NSE5DFB
Embedded - Embedded - Microprocessors - P1016NSE5DFB 813370-P1016NSE5DFB
Manufacturer: NXP USA Inc. Win Source Part Number: 813370-P1016NSE5DFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 667MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 3.3 RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, MMC/SD, SPI Supplier Device Package: 561-TEPBGA I (23x23) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 561-FBGA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Part Number Series: P1016

Manufacturer: NXP USA Inc.
Win Source Part Number: 813370-P1016NSE5DFB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 667MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Supplier Device Package: 561-TEPBGA I (23x23)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 561-FBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: P1016

Buy Now
667MHZ Embedded Microprocessor MPU - 694-P1016NSE5DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-P1016NSE5DFB
667MHZ Embedded Microprocessor MPU 694-P1016NSE5DFB
IC MPU Q OR IQ 667MHZ 561TEBGA1 Product overview: P1016NSE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1016NSE5DFB can be used for catalog matching and distributor lookup.

IC MPU Q OR IQ 667MHZ 561TEBGA1 Product overview: P1016NSE5DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1016NSE5DFB can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - P1016NSE5DFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1016NSE5DFB-ND
Microprocessors P1016NSE5DFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now Datasheet
Embedded - Microprocessors - P1016NSE5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1016NSE5DFB
Embedded - Microprocessors P1016NSE5DFB
IC MPU Q OR IQ 667MHZ 561TEBGA1

IC MPU Q OR IQ 667MHZ 561TEBGA1

Supplier's Site Datasheet
Microprocessors - P1016NSE5DFB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P1016NSE5DFB
Microprocessors P1016NSE5DFB
IC MPU QORIQ P1 667MHZ 561TEPBGA

IC MPU QORIQ P1 667MHZ 561TEPBGA

Supplier's Site
Microprocessors - P1016NSE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1016NSE5DFB
Microprocessors P1016NSE5DFB
Microprocessor IC *

Microprocessor IC *

Buy Now
Microprocessors - P1016NSE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1016NSE5DFB
Microprocessors P1016NSE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now
Microprocessors - P1016NSE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1016NSE5DFB
Microprocessors P1016NSE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 667MHz 561-TEPBGA I (23x23)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 813370-P1016NSE5DFB 694-P1016NSE5DFB P1016NSE5DFB-ND P1016NSE5DFB P1016NSE5DFB P1016NSE5DFB P1016NSE5DFB
Product Name Embedded - Embedded - Microprocessors - P1016NSE5DFB 667MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Package Type Other; Tray Other; 561-FBGA Other; 561-FBGA BGA; Other; 561-FBGA
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CDP1804ACD - Lingto Electronic Limited
Specs
Microprocessor Family CDP1804AC
View Details
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256-QU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details