NXP Semiconductors 533MHZ Embedded Microprocessor MPU P1014NXE5DFB

Description
IC MPU QORIQ P1 533MHZ 425TEPBGA Product overview: P1014NXE5DFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1014NXE5DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU QORIQ P1 533MHZ 425TEPBGA Product overview: P1014NXE5DFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1014NXE5DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
533MHZ Embedded Microprocessor MPU - 694-P1014NXE5DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-P1014NXE5DFB
533MHZ Embedded Microprocessor MPU 694-P1014NXE5DFB
IC MPU QORIQ P1 533MHZ 425TEPBGA Product overview: P1014NXE5DFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1014NXE5DFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 533MHZ 425TEPBGA Product overview: P1014NXE5DFB from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1014NXE5DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1014NXE5DFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1014NXE5DFB-ND
Microprocessors P1014NXE5DFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P1014NXE5DFB - 888278-P1014NXE5DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1014NXE5DFB
888278-P1014NXE5DFB
Embedded - Embedded - Microprocessors - P1014NXE5DFB 888278-P1014NXE5DFB
Manufacturer: NXP Win Source Part Number: 888278-P1014NXE5DFB Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 800MHz Package: 425-FBGA Package: Tray Family Name: P1014 Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 888278-P1014NXE5DFB
Series: QorIQ P1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Core Processor: PowerPC e500v2
Speed: 800MHz
Package: 425-FBGA
Package: Tray
Family Name: P1014
Categories: Integrated Circuits (ICs)
Case / Package: 425-TEPBGA I (19x19)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - P1014NXE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1014NXE5DFB
Microprocessors P1014NXE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)

Buy Now Datasheet
Microprocessors - P1014NXE5DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1014NXE5DFB
Microprocessors P1014NXE5DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 533MHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 533MHz 425-TEPBGA I (19x19)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
P1014NXE5DFB
Microprocessors - MPU P1014NXE5DFB
Microprocessors - MPU QorIQ 32-Bit Power Arch SoC 533 MHz

Microprocessors - MPU QorIQ 32-Bit Power Arch SoC 533 MHz

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1014NXE5DFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1014NXE5DFB
IC MPU QORIQ P1 533MHZ 425TEPBGA

IC MPU QORIQ P1 533MHZ 425TEPBGA

Supplier's Site
Embedded - Microprocessors - P1014NXE5DFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1014NXE5DFB
Embedded - Microprocessors P1014NXE5DFB
IC MPU Q OR IQ 800MHZ 425TEBGA

IC MPU Q OR IQ 800MHZ 425TEBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-P1014NXE5DFB P1014NXE5DFB-ND 888278-P1014NXE5DFB P1014NXE5DFB P1014NXE5DFB P1014NXE5DFB P1014NXE5DFB P1014NXE5DFB
Product Name 533MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - P1014NXE5DFB Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Bulk Other; 425-FBGA P-BGA; Other; 425-TEPBGA I (19x19) BGA; Other; 425-FBGA BGA; Other; 425-FBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BGGCBDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details