NXP SEMICONDUCTORS
P1014NSE5FFA557 -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
P1014NSE5FFA557
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
P1014NSE5FFA557 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit; 2 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A15
Package Type
BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details