NXP Semiconductors Microprocessors P1012NXN2DFB

Description
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14312-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14312-ND
Microprocessors 568-14312-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - P1012NXN2DFB - 929772-P1012NXN2DFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1012NXN2DFB
929772-P1012NXN2DFB
Embedded - Embedded - Microprocessors - P1012NXN2DFB 929772-P1012NXN2DFB
Manufacturer: NXP Win Source Part Number: 929772-P1012NXN2DFB Series: QorIQ P1 Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e500v2 Speed: 800MHz Package: 689-BBGA Exposed Pad Package: Tray Family Name: P1012 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14312, 935317304557, P1012NXN2DFB-ND

Manufacturer: NXP
Win Source Part Number: 929772-P1012NXN2DFB
Series: QorIQ P1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e500v2
Speed: 800MHz
Package: 689-BBGA Exposed Pad
Package: Tray
Family Name: P1012
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14312, 935317304557, P1012NXN2DFB-ND

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-P1012NXN2DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-P1012NXN2DFB
800MHZ Embedded Microprocessor MPU 694-P1012NXN2DFB
IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1012NXN2DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1012NXN2DFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1012NXN2DFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1012NXN2DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) - 568-P1012NXN2DFB - Utmel Electronic Limited
Hong Kong, China
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
568-P1012NXN2DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) 568-P1012NXN2DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Supplier's Site
Microprocessors - P1012NXN2DFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1012NXN2DFB
Microprocessors P1012NXN2DFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
P1012NXN2DFB
Microprocessors - MPU P1012NXN2DFB
Microprocessors - MPU 533/333/667 ETNE QE r1.1

Microprocessors - MPU 533/333/667 ETNE QE r1.1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1012NXN2DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1012NXN2DFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1012NXN2DFB
IC MPU QORIQ P1 800MHZ PBGA689

IC MPU QORIQ P1 800MHZ PBGA689

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14312-ND 929772-P1012NXN2DFB 694-P1012NXN2DFB 568-P1012NXN2DFB P1012NXN2DFB P1012NXN2DFB P1012NXN2DFB
Product Name Microprocessors Embedded - Embedded - Microprocessors - P1012NXN2DFB 800MHZ Embedded Microprocessor MPU PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 QorIQ P1012 PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Package Type Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Pin Count 689 689
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJEAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details