NXP Semiconductors Embedded - Embedded - Microprocessors - P1012NSN2HFB P1012NSN2HFB

Description
Manufacturer: NXP Win Source Part Number: 733238-P1012NSN2HFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: P1012 Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 733238-P1012NSN2HFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: P1012 Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1012NSN2HFB - 733238-P1012NSN2HFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1012NSN2HFB
733238-P1012NSN2HFB
Embedded - Embedded - Microprocessors - P1012NSN2HFB 733238-P1012NSN2HFB
Manufacturer: NXP Win Source Part Number: 733238-P1012NSN2HFB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 + PHY (2) Additional Interfaces: DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: P1012 Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 733238-P1012NSN2HFB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 + PHY (2)
Additional Interfaces: DUART, I2C, MMC/SD, SPI
Categories: Integrated Circuits
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: P1012
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)

Buy Now
800MHZ Embedded Microprocessor MPU - 694-P1012NSN2HFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-P1012NSN2HFB
800MHZ Embedded Microprocessor MPU 694-P1012NSN2HFB
IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1012NSN2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1012NSN2HFB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 800MHZ PBGA689 Product overview: P1012NSN2HFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1012NSN2HFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1012NSN2HFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P1012NSN2HFB-ND
Microprocessors P1012NSN2HFB-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - P1012NSN2HFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1012NSN2HFB
Embedded - Microprocessors P1012NSN2HFB
IC MPU Q OR IQ 800MHZ 689TEBGA

IC MPU Q OR IQ 800MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - P1012NSN2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1012NSN2HFB
Microprocessors P1012NSN2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - P1012NSN2HFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1012NSN2HFB
Microprocessors P1012NSN2HFB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - P1012NSN2HFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1012NSN2HFB
Integrated Circuits (ICs) - Embedded - Microprocessors P1012NSN2HFB
QORIQ INTEGRATED PROCESSOR

QORIQ INTEGRATED PROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 733238-P1012NSN2HFB 694-P1012NSN2HFB P1012NSN2HFB-ND P1012NSN2HFB P1012NSN2HFB P1012NSN2HFB
Product Name Embedded - Embedded - Microprocessors - P1012NSN2HFB 800MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Package Type Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Microprocessor Family PowerPC; PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - ATSAMA5D31A-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details