NXP Semiconductors Embedded - Embedded - Microprocessors - P1010NXN5HHB P1010NXN5HHB

Description
Manufacturer: NXP Win Source Part Number: 1085298-P1010NXN5HHB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 425-TEPBGA I (19x19) Speed(Frequency): 1.0GHz Security Package / Case: 425-FBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1085298-P1010NXN5HHB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 425-TEPBGA I (19x19) Speed(Frequency): 1.0GHz Security Package / Case: 425-FBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1010NXN5HHB - 1085298-P1010NXN5HHB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1010NXN5HHB
1085298-P1010NXN5HHB
Embedded - Embedded - Microprocessors - P1010NXN5HHB 1085298-P1010NXN5HHB
Manufacturer: NXP Win Source Part Number: 1085298-P1010NXN5HHB Packaging: Tray Core Processor: PowerPC e500v2 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 425-TEPBGA I (19x19) Speed(Frequency): 1.0GHz Security Package / Case: 425-FBGA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1085298-P1010NXN5HHB
Packaging: Tray
Core Processor: PowerPC e500v2
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 425-TEPBGA I (19x19)
Speed(Frequency): 1.0GHz
Security Package / Case: 425-FBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - 568-13480-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13480-ND
Microprocessors 568-13480-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-P1010NXN5HHB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-P1010NXN5HHB
1.0GHZ Embedded Microprocessor MPU 694-P1010NXN5HHB
IC MPU QORIQ P1 1.0GHZ 425TEPBGA Product overview: P1010NXN5HHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1010NXN5HHB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.0GHZ 425TEPBGA Product overview: P1010NXN5HHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1010NXN5HHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1010NXN5HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1010NXN5HHB
Integrated Circuits (ICs) - Embedded - Microprocessors P1010NXN5HHB
IC MPU QORIQ P1 1.0GHZ 425TEPBGA

IC MPU QORIQ P1 1.0GHZ 425TEPBGA

Supplier's Site
Microprocessors - P1010NXN5HHB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P1010NXN5HHB
Microprocessors P1010NXN5HHB
IC MPU Q OR IQ 1.0GHZ 425TEBGA

IC MPU Q OR IQ 1.0GHZ 425TEBGA

Supplier's Site Datasheet
Microprocessors - P1010NXN5HHB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1010NXN5HHB
Microprocessors P1010NXN5HHB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

Buy Now Datasheet
Embedded - Microprocessors - P1010NXN5HHB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1010NXN5HHB
Embedded - Microprocessors P1010NXN5HHB
IC MPU Q OR IQ 1.0GHZ 425TEBGA

IC MPU Q OR IQ 1.0GHZ 425TEBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
P1010NXN5HHB
Microprocessors - MPU P1010NXN5HHB
Microprocessors - MPU QorIQ 32-Bit Power Arch SoC 800 MHz

Microprocessors - MPU QorIQ 32-Bit Power Arch SoC 800 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1085298-P1010NXN5HHB 568-13480-ND 694-P1010NXN5HHB P1010NXN5HHB P1010NXN5HHB P1010NXN5HHB P1010NXN5HHB P1010NXN5HHB
Product Name Embedded - Embedded - Microprocessors - P1010NXN5HHB Microprocessors 1.0GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type P-BGA; Other; 425-TEPBGA I (19x19) Other; 425-FBGA Other; Tray Other; 425-FBGA BGA; Other; 425-FBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerPC; PowerPC e500v2 QorIQ P1010 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details