NXP Semiconductors Embedded - Embedded - Microprocessors - P1010NSE5HHB P1010NSE5HHB

Description
Manufacturer: NXP Win Source Part Number: 888274-P1010NSE5HHB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 1.0GHz Package: 425-FBGA Package: Tray Family Name: P1010 Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: P1010NSE5HHB-ND, 935321957557, 568-14845
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 888274-P1010NSE5HHB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 1.0GHz Package: 425-FBGA Package: Tray Family Name: P1010 Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: P1010NSE5HHB-ND, 935321957557, 568-14845
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P1010NSE5HHB - 888274-P1010NSE5HHB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P1010NSE5HHB
888274-P1010NSE5HHB
Embedded - Embedded - Microprocessors - P1010NSE5HHB 888274-P1010NSE5HHB
Manufacturer: NXP Win Source Part Number: 888274-P1010NSE5HHB Series: QorIQ P1 Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19) Core Processor: PowerPC e500v2 Speed: 1.0GHz Package: 425-FBGA Package: Tray Family Name: P1010 Categories: Integrated Circuits (ICs) Case / Package: 425-TEPBGA I (19x19) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: P1010NSE5HHB-ND, 935321957557, 568-14845

Manufacturer: NXP
Win Source Part Number: 888274-P1010NSE5HHB
Series: QorIQ P1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)
Core Processor: PowerPC e500v2
Speed: 1.0GHz
Package: 425-FBGA
Package: Tray
Family Name: P1010
Categories: Integrated Circuits (ICs)
Case / Package: 425-TEPBGA I (19x19)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: P1010NSE5HHB-ND, 935321957557, 568-14845

Buy Now Datasheet
Microprocessors - 568-14845-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14845-ND
Microprocessors 568-14845-ND
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-P1010NSE5HHB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-P1010NSE5HHB
1.0GHZ Embedded Microprocessor MPU 694-P1010NSE5HHB
IC MPU QORIQ P1 1.0GHZ 425TEPBGA Product overview: P1010NSE5HHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1010NSE5HHB can be used for catalog matching and distributor lookup.

IC MPU QORIQ P1 1.0GHZ 425TEPBGA Product overview: P1010NSE5HHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-P1010NSE5HHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - P1010NSE5HHB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
P1010NSE5HHB
Microprocessors P1010NSE5HHB
IC MPU Q OR IQ 1.0GHZ 425TEBGA

IC MPU Q OR IQ 1.0GHZ 425TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - P1010NSE5HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P1010NSE5HHB
Integrated Circuits (ICs) - Embedded - Microprocessors P1010NSE5HHB
IC MPU QORIQ P1 1.0GHZ 425TEPBGA

IC MPU QORIQ P1 1.0GHZ 425TEPBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
P1010NSE5HHB
Microprocessors - MPU P1010NSE5HHB
Microprocessors - MPU QorIQ 32-Bit Power Arch SoC 800 MHz

Microprocessors - MPU QorIQ 32-Bit Power Arch SoC 800 MHz

Buy Now Datasheet
Microprocessors - P1010NSE5HHB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P1010NSE5HHB
Microprocessors P1010NSE5HHB
PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

PowerPC e500v2 Microprocessor IC QorIQ P1 1 Core, 32-Bit 1.0GHz 425-TEPBGA I (19x19)

Buy Now Datasheet
Embedded - Microprocessors - P1010NSE5HHB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P1010NSE5HHB
Embedded - Microprocessors P1010NSE5HHB
IC MPU Q OR IQ 1.0GHZ 425TEBGA

IC MPU Q OR IQ 1.0GHZ 425TEBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 888274-P1010NSE5HHB 568-14845-ND 694-P1010NSE5HHB P1010NSE5HHB P1010NSE5HHB P1010NSE5HHB P1010NSE5HHB P1010NSE5HHB
Product Name Embedded - Embedded - Microprocessors - P1010NSE5HHB Microprocessors 1.0GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors
Package Type P-BGA; Other; 425-TEPBGA I (19x19) Other; 425-FBGA Other; Tray Other; 425-FBGA BGA; Other; 425-FBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500v2 QorIQ P1010 PowerPC e500v2 PowerPC; PowerPC e500v2 PowerPC e500v2 PowerPC; PowerPC e500v2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNB - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Package Type Other; 515-WFBGA, FCBGA
Clock Speed 800 MHz
View Details
2 suppliers
Embedded - Microprocessors - 49C402GB - Lingto Electronic Limited
Specs
Microprocessor Family 49C402
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Core™ M-5Y10a Processor (4M Cache, up to 2.00 GHz) - 5Y10a - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details