Manufacturer: NXP
Win Source Part Number: 097850-OT407,126
Category: Discrete Semiconductor Products
Family: Thyristors - TRIACs
Packaging: Reel(TR)
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Device Package: SOT-54A
Configuration: Single
Triac Type: Standard
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 097850-OT407,126 |
| Product Name | Discrete Semiconductor Products |