Manufacturer: NXP
Win Source Part Number: 791482-OM6279,598
Main Purpose: Lighting, RGB LED Controller
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: I2C Bus Controller, 1 8-Bit GPIO, 1 8-Bit LED Dimmer
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: PCA9564PW, PCA9555PW, PCA9531PW, PCA9533DP/01
Secondary Attributes: Different Demonstration Programs Through MCU
Family Name: OM6279,598
Categories: Development Boards, Kits, Programmers
Introduction Date: November 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DEMO BOARD LED DIMMER
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 791482-OM6279,598 | OM6279,598 |
| Product Name | Evaluation and Demonstration Boards and Kits - OM6279,598 | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board |