Manufacturer: NXP
Win Source Part Number: 791489-OM6275,598
Main Purpose: Interface, I2C Devices, 12
Supplied Contents: Board(s), Cable(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: PCF8574TS, PCA9536D, PCA9540BD, PCF85116, PCF8563TD, PCA9538D, PCA9551D, SA56004ED, PCA9543AD, PCA9531D, PCA9541D/01, SE98PW
Secondary Attributes: USB Graphic User Interface
Family Name: OM6275
Categories: Development Boards, Kits, Programmers
Introduction Date: October 24, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DEV BOARD, FOR I2C BASED SOLUTION; Kit Application Type:Interface; Application Sub Type:I2C; Silicon Manufacturer:NXP; Silicon Core Number:PCF8574TS, PCA9536D, PCA9540BD, PCF85116, PCF8563TD, PCA9538D, PCA9551D, SA56004ED, PCA9543AD RoHS Compliant: Yes
DEMO BOARD I2C
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 791489-OM6275,598 | 72R6127 | OM6275,598 |
| Product Name | Evaluation and Demonstration Boards and Kits - OM6275,598 | Dev Board, For I2C Based Solution; Kit Application Type Nxp | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |