The OM25180FDK is a versatile NFC frontend development kit designed for POS terminal applications, featuring the PN5180 NFC frontend. It includes a PNEV5180B board with a 65 mm x 65 mm antenna optimized for EMVCo applications, a 30 mm x 50 mm antenna for NFC applications, and three small antenna matching PCBs for custom antenna designs. The kit also comes with an NFC sample card based on the NTAG216F and ten PN5180 samples in an HVQFN package. Key features include high RF performance, compliance with NFC and EMVCo standards, onboard Dynamic Power Control for optimized RF performance, active load modulation for enhanced small antenna performance in Card Emulation Mode, and low-power card detection. The kit supports high-performance multi-protocol frontends, making it suitable for various NFC applications.
PN5180 NFC FRONTEND DEV KIT
EVAL BOARD, NFC FRONTEND DEVELOPMENT; Silicon Manufacturer:NXP; Silicon Core Number:PN5180; Kit Application Type:RF / IF; Application Sub Type:NFC Frontend Development; Product Range:- RoHS Compliant: Yes
PN5180 NFC FRONTEND DEV KIT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 568-12873-ND | 06AC2427 | OM25180FDKM |
| Product Name | RF, RFID, Wireless Evaluation Boards | Eval Board, Nfc Frontend Development; Silicon Manufacturer Nxp | Development Boards, Kits, Programmers - Evaluation Boards - RFID Evaluation and Development Kits, Boards |
| Supported System | Transceiver | NFC Frontend Development |