OL2385 - Transceiver Evaluation Board
Win Source Part Number: 1009226-OM2385/SF001
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
For Use With/Related Products: OL2385
Standard Package: 1
Supplied Contents: Board(s), Cable(s)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: NXP USA Inc.
Other Names: 568-13450,9353364635
Base Product Number: OM2385
RF Development Tools OM2385 w/FRDM-KL43Z SIGFOX Dev Kit
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 568-13450-ND | 1009226-OM2385/SF001 | OM2385/SF001 |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF Development Tools |
| Supported System | Transceiver |