NXP Semiconductors Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards OM13537UL

Description
Win Source Part Number: 998375-OM13537UL Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Bulk For Use With/Related Products: SA630 Standard Package: 1 Frequency: 0Hz ~ 1GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935307367598 Base Product Number: OM13537
Request a Quote Datasheet
Description
Win Source Part Number: 998375-OM13537UL Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Bulk For Use With/Related Products: SA630 Standard Package: 1 Frequency: 0Hz ~ 1GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935307367598 Base Product Number: OM13537
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 998375-OM13537UL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
998375-OM13537UL
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 998375-OM13537UL
Win Source Part Number: 998375-OM13537UL Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Bulk For Use With/Related Products: SA630 Standard Package: 1 Frequency: 0Hz ~ 1GHz Supplied Contents: Board(s) Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Other Names: 935307367598 Base Product Number: OM13537

Win Source Part Number: 998375-OM13537UL
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Bulk
For Use With/Related Products: SA630
Standard Package: 1
Frequency: 0Hz ~ 1GHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Other Names: 935307367598
Base Product Number: OM13537

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - OM13537UL - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
OM13537UL
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards OM13537UL
SA630D DEMOBOARD

SA630D DEMOBOARD

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
OM13537UL
RF Development Tools OM13537UL
RF Development Tools SA630D Demoboard

RF Development Tools SA630D Demoboard

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 998375-OM13537UL OM13537UL OM13537UL
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products