NXP Semiconductors Evaluation, Keil, Lpc11C1X; Silicon Manufacturer Nxp OM13004,598

Description
EVALUATION, KEIL, LPC11C1X; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11C00; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:LPC11xxx; Kit Contents:Board, Guide; Product Range:- RoHS Compliant: Yes
Description
EVALUATION, KEIL, LPC11C1X; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11C00; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:LPC11xxx; Kit Contents:Board, Guide; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keil LPC11C14 Evaluation Board is designed for evaluating the LPC11C1x family of microcontrollers, specifically the LPC11C14 model. It features a CAN 2.0 interface, a serial interface, and a potentiometer for ADC input, along with up to 42 GPIO pins. The board includes 8 user LEDs, 4 push-buttons (two of which are GPIO, along with ISP and reset functions), and is powered via a USB connector. It also provides debug interface connectors for development purposes. This evaluation board is particularly suited for low-cost, low-power CAN-based applications, making it a practical choice for engineers looking to integrate the LPC11C00 series into CAN-based networks. The included MDK ARM evaluation version facilitates rapid development and testing.

Datasheet Summary
Powered by GS/AI

The Keil LPC11C14 Evaluation Board is designed for evaluating the LPC11C1x family of microcontrollers, specifically the LPC11C14 model. It features a CAN 2.0 interface, a serial interface, and a potentiometer for ADC input, along with up to 42 GPIO pins. The board includes 8 user LEDs, 4 push-buttons (two of which are GPIO, along with ISP and reset functions), and is powered via a USB connector. It also provides debug interface connectors for development purposes. This evaluation board is particularly suited for low-cost, low-power CAN-based applications, making it a practical choice for engineers looking to integrate the LPC11C00 series into CAN-based networks. The included MDK ARM evaluation version facilitates rapid development and testing.

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Keil, Lpc11C1X; Silicon Manufacturer Nxp - 46W5430 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation, Keil, Lpc11C1X; Silicon Manufacturer Nxp
46W5430
Evaluation, Keil, Lpc11C1X; Silicon Manufacturer Nxp 46W5430
EVALUATION, KEIL, LPC11C1X; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11C00; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:LPC11xxx; Kit Contents:Board, Guide; Product Range:- RoHS Compliant: Yes

EVALUATION, KEIL, LPC11C1X; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC11C00; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:LPC11xxx; Kit Contents:Board, Guide; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46W5430
Product Name Evaluation, Keil, Lpc11C1X; Silicon Manufacturer Nxp
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products