NXP Semiconductors Evaluation Boards - Embedded - MCU, DSP - OM11036,598 OM11036,598

Description
Manufacturer: NXP Win Source Part Number: 769463-OM11036,598 Series: LPC1700 Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: LPC1758 Mounting: Fixed Contents: Board(s), LCD Family Name: OM11036 Board Type: Evaluation Platform Platform: Keil MCB1758 Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): OM11036; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 769463-OM11036,598 Series: LPC1700 Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: LPC1758 Mounting: Fixed Contents: Board(s), LCD Family Name: OM11036 Board Type: Evaluation Platform Platform: Keil MCB1758 Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): OM11036; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - OM11036,598 - 769463-OM11036,598 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - OM11036,598
769463-OM11036,598
Evaluation Boards - Embedded - MCU, DSP - OM11036,598 769463-OM11036,598
Manufacturer: NXP Win Source Part Number: 769463-OM11036,598 Series: LPC1700 Type: MCU 32-Bit Core Processor: ARM Cortex-M3 For Use With/Related Products: LPC1758 Mounting: Fixed Contents: Board(s), LCD Family Name: OM11036 Board Type: Evaluation Platform Platform: Keil MCB1758 Categories: Development Boards, Kits, Programmers Alternative Parts (Cross-Reference): OM11036; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 769463-OM11036,598
Series: LPC1700
Type: MCU 32-Bit
Core Processor: ARM Cortex-M3
For Use With/Related Products: LPC1758
Mounting: Fixed
Contents: Board(s), LCD
Family Name: OM11036
Board Type: Evaluation Platform
Platform: Keil MCB1758
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): OM11036;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - OM11036,598 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
OM11036,598
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards OM11036,598
LPC1758 EVAL BRD

LPC1758 EVAL BRD

Supplier's Site
Evaluation Board, Keil Lpc1758; Silicon Manufacturer Nxp - 72R6102 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Keil Lpc1758; Silicon Manufacturer Nxp
72R6102
Evaluation Board, Keil Lpc1758; Silicon Manufacturer Nxp 72R6102
EVALUATION BOARD, KEIL LPC1758; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC17xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:LPC17xx; Kit Contents:Board, MDK-Lite RoHS Compliant: Yes

EVALUATION BOARD, KEIL LPC1758; Silicon Manufacturer:NXP; No. of Bits:32bit; Silicon Family Name:LPC17xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:LPC17xx; Kit Contents:Board, MDK-Lite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 769463-OM11036,598 OM11036,598 72R6102
Product Name Evaluation Boards - Embedded - MCU, DSP - OM11036,598 Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Board, Keil Lpc1758; Silicon Manufacturer Nxp
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651120 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242SDEMOBOARDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details
TB,BPGE-252R+,GE0805C-3,50 OHM - TB-1022+ - Mini-Circuits
Specs
Category Developement Board
View Details